Richardson RFPD RF and Microwave Switch ADRF5045

Description
The ADRF5045 is a general purposed single-pole, four-throw (SP4T) switch manufactured using a silicon process. It comes in a 4 mm × 4 mm, 24-lead land grid array (LGA) package and provides high isolation and low insertion loss from 9 kHz to 30 GHz. This broadband switch requires dual supply voltages, +3.3 V and −3.3 V, and provides CMOS/LVTTL logic-compatible control.
Request a Quote Datasheet
Description
The ADRF5045 is a general purposed single-pole, four-throw (SP4T) switch manufactured using a silicon process. It comes in a 4 mm × 4 mm, 24-lead land grid array (LGA) package and provides high isolation and low insertion loss from 9 kHz to 30 GHz. This broadband switch requires dual supply voltages, +3.3 V and −3.3 V, and provides CMOS/LVTTL logic-compatible control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - ADRF5045 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
ADRF5045
RF and Microwave Switch ADRF5045
The ADRF5045 is a general purposed single-pole, four-throw (SP4T) switch manufactured using a silicon process. It comes in a 4 mm × 4 mm, 24-lead land grid array (LGA) package and provides high isolation and low insertion loss from 9 kHz to 30 GHz. This broadband switch requires dual supply voltages, +3.3 V and −3.3 V, and provides CMOS/LVTTL logic-compatible control.

The ADRF5045 is a general purposed single-pole, four-throw (SP4T) switch manufactured using a silicon process. It comes in a 4 mm × 4 mm, 24-lead land grid array (LGA) package and provides high isolation and low insertion loss from 9 kHz to 30 GHz.

This broadband switch requires dual supply voltages, +3.3 V and −3.3 V, and provides CMOS/LVTTL logic-compatible control.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number ADRF5045
Product Name RF and Microwave Switch
Package Type LGA
Frequency Range 0.0090 to 30000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5301BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 37000 to 49000 MHz
Insertion Loss 1.4 dB
View Details
RF and Microwave Switch - ADRF5250BCPZRL - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 100 to 6000 MHz
Insertion Loss 1.5 dB
View Details
RF and Microwave Switch - ADRF5250BCPZ - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 100 to 6000 MHz
Insertion Loss 1.5 dB
View Details
RF and Microwave Switch - ADRF5300BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 24000 to 32000 MHz
Insertion Loss 1.1 dB
View Details