The HMC-C011 is a general purpose broadband high isolation non-reflective GaAs MESFET SPDT switch housed in a miniature hermetic module with field replaceable SMA connectors. Covering DC to 20 GHz, the switch offers high isolation and low insertion loss. The switch features >45 dB isolation up to 5 GHz and >35 dB isolation up to 20 GHz. CMOS interface allows a single positive +5V bias voltage at very low DC currents.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | HMC-C011 |
| Product Name | RF and Microwave Switch |
| Package Type | Connectorized |
| Connector | SMA |
| Frequency Range | 0.0 to 20000 MHz |
| Insertion Loss | 4 dB |