Richardson RFPD RF and Microwave Switch ADRF5032BCCZN

Description
The ADRF5032 is a reflective, single-pole double-throw (SPDT) switch manufactured using the silicon process. The ADRF5032 operates from 1 GHz to 60 GHz with insertion loss of lower than 2.0 dB and isolation of higher than 32 dB. The device has a RF input power handling capability of 24 dBm for both through paths and 21 dBm for hot switching.
Request a Quote Datasheet
Description
The ADRF5032 is a reflective, single-pole double-throw (SPDT) switch manufactured using the silicon process. The ADRF5032 operates from 1 GHz to 60 GHz with insertion loss of lower than 2.0 dB and isolation of higher than 32 dB. The device has a RF input power handling capability of 24 dBm for both through paths and 21 dBm for hot switching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - ADRF5032BCCZN - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
ADRF5032BCCZN
RF and Microwave Switch ADRF5032BCCZN
The ADRF5032 is a reflective, single-pole double-throw (SPDT) switch manufactured using the silicon process. The ADRF5032 operates from 1 GHz to 60 GHz with insertion loss of lower than 2.0 dB and isolation of higher than 32 dB. The device has a RF input power handling capability of 24 dBm for both through paths and 21 dBm for hot switching.

The ADRF5032 is a reflective, single-pole double-throw (SPDT) switch manufactured using the silicon process. The ADRF5032 operates from 1 GHz to 60 GHz with insertion loss of lower than 2.0 dB and isolation of higher than 32 dB. The device has a RF input power handling capability of 24 dBm for both through paths and 21 dBm for hot switching.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number ADRF5032BCCZN
Product Name RF and Microwave Switch
Package Type LGA
Frequency Range 1000 to 60000 MHz
Insertion Loss 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5049BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 45000 MHz
Insertion Loss 1.8 dB
View Details
RF and Microwave Switch - ADRF5250BCPZRL - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 100 to 6000 MHz
Insertion Loss 1.5 dB
View Details
RF and Microwave Switch - ADRF5040BCPZ - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 0.0090 to 12000 MHz
Insertion Loss 1.1 dB
View Details
RF and Microwave Switch - ADRF5032BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 1000 to 60000 MHz
Insertion Loss 1.3 dB
View Details