GRF2074 is a broadband, linear, ultra-low noise amplifier designed for small cell, wireless infrastructure and other high performance RF applications requiring ultra-low NF, high gain and linearity.
The standard tune covers the SDARS band and is matched for optimal NF and simplicity.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | GRF2074 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 1000 to 6000 MHz |
| Maximum Gain | 20.5 dB |
| Output Power | 17.5 dBm |
| Noise Figure | 0.3700 dB |