Richardson RFPD RF & MW LNA GRF2042

Description
GRF2042 is a broadband gain block with bypass for small cell, wireless infrastructure and other high performance applications. It exhibits flat gain and outstanding NF and linearity over 400 to 2700 MHz with a single match. The device is operated from a supply voltage of 2.7 to 5.0 V with a selectable Iddq range of 20 to 100 mA for optimal efficiency and linearity. GRF2042 is internally matched to 50 Ohm at the input and output ports, needing only external DC blocks and a bias choke on the output.
Request a Quote Datasheet
Description
GRF2042 is a broadband gain block with bypass for small cell, wireless infrastructure and other high performance applications. It exhibits flat gain and outstanding NF and linearity over 400 to 2700 MHz with a single match. The device is operated from a supply voltage of 2.7 to 5.0 V with a selectable Iddq range of 20 to 100 mA for optimal efficiency and linearity. GRF2042 is internally matched to 50 Ohm at the input and output ports, needing only external DC blocks and a bias choke on the output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF & MW LNA
GRF2042
RF & MW LNA GRF2042
GRF2042 is a broadband gain block with bypass for small cell, wireless infrastructure and other high performance applications. It exhibits flat gain and outstanding NF and linearity over 400 to 2700 MHz with a single match. The device is operated from a supply voltage of 2.7 to 5.0 V with a selectable Iddq range of 20 to 100 mA for optimal efficiency and linearity. GRF2042 is internally matched to 50 Ohm at the input and output ports, needing only external DC blocks and a bias choke on the output.

GRF2042 is a broadband gain block with bypass for small cell, wireless infrastructure and other high performance applications. It exhibits flat gain and outstanding NF and linearity over 400 to 2700 MHz with a single match.

The device is operated from a supply voltage of 2.7 to 5.0 V with a selectable Iddq range of 20 to 100 mA for optimal efficiency and linearity.

GRF2042 is internally matched to 50 Ohm at the input and output ports, needing only external DC blocks and a bias choke on the output.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2042
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 6000 MHz
Maximum Gain 15 dB
Output Power 22 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA7007C-KIT - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 21.5 dB
View Details
RF & MW Driver Amplifier - BTS6201UJ - Richardson RFPD
Specs
Frequency Range 2300 to 4200 MHz
Maximum Gain 30.5 dB
Output Power 27 dBm
View Details