Richardson RFPD RF Power Transistor GRF0030

Description
The GRF0030 is a 50W (P3dB) unmatched discrete GaN-on-SiC HEMT which operates from DC to 6.0GHz on a 50V supply rail. The wide bandwidth of the GRF0030 makes it suitable for a variety of applications including cellular infrastructure, radar, communications, and test instrumentation, and can support both linear and pulse operations. The device is housed in an industry-standard 3x3 mm surface mount QFN-16 package. Lead-free and RoHS compliant.
Request a Quote
Description
The GRF0030 is a 50W (P3dB) unmatched discrete GaN-on-SiC HEMT which operates from DC to 6.0GHz on a 50V supply rail. The wide bandwidth of the GRF0030 makes it suitable for a variety of applications including cellular infrastructure, radar, communications, and test instrumentation, and can support both linear and pulse operations. The device is housed in an industry-standard 3x3 mm surface mount QFN-16 package. Lead-free and RoHS compliant.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GRF0030 is a 50 W (P3dB) unmatched GaN-on-SiC HEMT power transistor designed for operation from DC to 6 GHz with a 50 V drain supply. It delivers a saturated output power of 46.6 dBm, saturated gain of 12.7 dB, and saturated drain efficiency of 60%. The device is housed in a 3 x 3 mm QFN-16 surface mount package and supports both linear and pulsed applications. It is RoHS compliant and requires proper thermal via design for optimal RF and thermal performance.

Datasheet Summary
Powered by GS/AI

The GRF0030 is a 50 W (P3dB) unmatched GaN-on-SiC HEMT power transistor designed for operation from DC to 6 GHz with a 50 V drain supply. It delivers a saturated output power of 46.6 dBm, saturated gain of 12.7 dB, and saturated drain efficiency of 60%. The device is housed in a 3 x 3 mm QFN-16 surface mount package and supports both linear and pulsed applications. It is RoHS compliant and requires proper thermal via design for optimal RF and thermal performance.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - GRF0030 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
GRF0030
RF Power Transistor GRF0030
The GRF0030 is a 50W (P3dB) unmatched discrete GaN-on-SiC HEMT which operates from DC to 6.0GHz on a 50V supply rail. The wide bandwidth of the GRF0030 makes it suitable for a variety of applications including cellular infrastructure, radar, communications, and test instrumentation, and can support both linear and pulse operations. The device is housed in an industry-standard 3x3 mm surface mount QFN-16 package. Lead-free and RoHS compliant.

The GRF0030 is a 50W (P3dB) unmatched discrete GaN-on-SiC HEMT which operates from DC to 6.0GHz on a 50V supply rail. The wide bandwidth of the GRF0030 makes it suitable for a variety of applications including cellular infrastructure, radar, communications, and test instrumentation, and can support both linear and pulse operations. The device is housed in an industry-standard 3x3 mm surface mount QFN-16 package. Lead-free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number GRF0030
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2208UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 10 dB
View Details
RF Power Transistor - D2002UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details
RF Power Transistor - D1053UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 7.5 dB
View Details
RF Power Transistor - A5G07H800W19NR3 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Plastic Flangeless
Power Gain 19.3 dB
View Details