The D2007UK is a metal gate RF silicon FET designed for VHF/UHF communications from DC to 500 MHz, operating at up to 28 V with 5 W output power. It is housed in a ceramic package with a metal flange, measuring 24.76 mm × 18.42 mm × 6.35 mm. The device provides minimum 13 dB power gain, 40% drain efficiency, and tolerates a 20:1 VSWR load mismatch at 400 MHz. It has a maximum junction temperature of 200°C and a junction-to-case thermal resistance of 6.0°C/W. The device is RoHS compliant but contains beryllium oxide in the ceramic portion, requiring careful handling to avoid dust exposure.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2007UK |
| Product Name | RF Power Transistor |
| Output Power | 5 watts |