CMPA1H1J050F is a 60W package MMIC HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA1H1J050F operates from 17.3- 18.4 GHz and supports Direct Broadcast Satellite communications. The CMPA1H1J050F achieves 60 W of saturated output power with 25 dB of large signal gain and typically 30% power-added efficiency under CW operation. Packaged in a 17.5 x 24 mm bolt-down, flange package, the CMPA1H1J050F provides superior RF performance and thermal management allowing customers to improve SWaP-C benchmarks in their next-generation systems.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CMPA1H1J050F |
| Product Name | RF & MW Power Amplifier |
| Amplifier Type | Power Amplifier |