The CHA8612-QDB is a two stage High Power Amplifier operating between 7.9 and 11GHz and providing typically 18W of saturated output power and 40% of Power Added Efficiency.
It is designed for a wide range of applications, from military to commercial radar and communication systems.
The circuit is manufactured with a GaN HEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CHA8612-QDB/20 |
| Product Name | RF & MW Power Amplifier |
| Amplifier Type | Power Amplifier |
| Frequency Range | 7900 to 11000 MHz |
| Maximum Gain | 26 dB |