Richardson RFPD RF & MW Power Amplifier CHA4253-FAB

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - CHA4253-FAB - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CHA4253-FAB
RF & MW Power Amplifier CHA4253-FAB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA4253-FAB
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 17000 to 21000 MHz
Maximum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL9005ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 26500 MHz
Maximum Gain 18.5 dB
View Details
RF & MW LNA - ADL8121ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
Gain Block - A87-2 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 10 to 300 MHz
Maximum Gain 16 dB
Output Power 11 dBm
View Details
RF & MW VGA - ADRF6521ACPZ - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details