Richardson RFPD Silicon Carbide MOSFET Modules CAB530M12BM3

Description
Features Industry-Leading, Reliable 3rd Generation Silicon Carbide MOSFET Technology in Robust, Well-Established 62mm Form Factor Strong Thermal Performance + Robust CTE Matching with Aluminum Nitride Substrate + Copper Baseplate Low-Inductance Design for Fast Switching with Low Power Losses Benefits Fast Time to Market with Minimal Development Required for Transition from 62 mm IGBT Packages Reduced Cooling Requirements & Reduced System Cost Optimized Layout for Low Power Losses & Minimal Overshoot for Maximum Voltage Utilization Reduced Cooling Requirements & Reduced System Cost Evaluation Gate Driver and Clamped Inductive Load Evaluation Kit Available to Enable Easy Laboratory Testing & System Implementation Applications Railway and Traction EV Charging Infrastructure Industrial Automation & Testing High Frequency Power Supplies Renewable Energy Systems & Grid-Tied Inverters Active Front Ends & AC Inverters
Request a Quote Datasheet
Description
Features Industry-Leading, Reliable 3rd Generation Silicon Carbide MOSFET Technology in Robust, Well-Established 62mm Form Factor Strong Thermal Performance + Robust CTE Matching with Aluminum Nitride Substrate + Copper Baseplate Low-Inductance Design for Fast Switching with Low Power Losses Benefits Fast Time to Market with Minimal Development Required for Transition from 62 mm IGBT Packages Reduced Cooling Requirements & Reduced System Cost Optimized Layout for Low Power Losses & Minimal Overshoot for Maximum Voltage Utilization Reduced Cooling Requirements & Reduced System Cost Evaluation Gate Driver and Clamped Inductive Load Evaluation Kit Available to Enable Easy Laboratory Testing & System Implementation Applications Railway and Traction EV Charging Infrastructure Industrial Automation & Testing High Frequency Power Supplies Renewable Energy Systems & Grid-Tied Inverters Active Front Ends & AC Inverters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - CAB530M12BM3 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
CAB530M12BM3
Silicon Carbide MOSFET Modules CAB530M12BM3
Features Industry-Leading, Reliable 3rd Generation Silicon Carbide MOSFET Technology in Robust, Well-Established 62mm Form Factor Strong Thermal Performance + Robust CTE Matching with Aluminum Nitride Substrate + Copper Baseplate Low-Inductance Design for Fast Switching with Low Power Losses Benefits Fast Time to Market with Minimal Development Required for Transition from 62 mm IGBT Packages Reduced Cooling Requirements & Reduced System Cost Optimized Layout for Low Power Losses & Minimal Overshoot for Maximum Voltage Utilization Reduced Cooling Requirements & Reduced System Cost Evaluation Gate Driver and Clamped Inductive Load Evaluation Kit Available to Enable Easy Laboratory Testing & System Implementation Applications Railway and Traction EV Charging Infrastructure Industrial Automation & Testing High Frequency Power Supplies Renewable Energy Systems & Grid-Tied Inverters Active Front Ends & AC Inverters

Features

  • Industry-Leading, Reliable 3rd Generation Silicon Carbide MOSFET Technology in Robust, Well-Established 62mm Form Factor
  • Strong Thermal Performance + Robust CTE Matching with Aluminum Nitride Substrate + Copper Baseplate
  • Low-Inductance Design for Fast Switching with Low Power Losses

Benefits

  • Fast Time to Market with Minimal Development Required for Transition from 62 mm IGBT Packages
  • Reduced Cooling Requirements & Reduced System Cost
  • Optimized Layout for Low Power Losses & Minimal Overshoot for Maximum Voltage Utilization
  • Reduced Cooling Requirements & Reduced System Cost
  • Evaluation Gate Driver and Clamped Inductive Load Evaluation Kit Available to Enable Easy Laboratory Testing & System Implementation

Applications

  • Railway and Traction
  • EV Charging Infrastructure
  • Industrial Automation & Testing
  • High Frequency Power Supplies
  • Renewable Energy Systems & Grid-Tied Inverters
  • Active Front Ends & AC Inverters
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CAB530M12BM3
Product Name Silicon Carbide MOSFET Modules
Package Type 62mm
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFET Transistor - APL1001J - Richardson RFPD
Specs
rDS(on) 0.6000 ohms
Package Type SOT-227
View Details
Silicon Carbide MOSFETs - C3M0015065K - Richardson RFPD
Specs
rDS(on) 0.0150 ohms
Package Type TO-247; TO-247-4
View Details
Silicon Carbide MOSFETs - CPM3-1200-0075A - Richardson RFPD
Specs
rDS(on) 0.0750 ohms
Package Type Die
View Details
Silicon Carbide MOSFET Modules - CAB650M17HM3 - Richardson RFPD
Specs
Package Type 110 x 65 mm
View Details