Richardson RFPD Silicon Carbide MOSFETs C3M0015065K

Description
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features C3MTM SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications EV charging Solar inverters UPS SMPS DC/DC converters
Request a Quote Datasheet
Description
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features C3MTM SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications EV charging Solar inverters UPS SMPS DC/DC converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - C3M0015065K - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0015065K
Silicon Carbide MOSFETs C3M0015065K
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features C3MTM SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications EV charging Solar inverters UPS SMPS DC/DC converters

Silicon Carbide Power MOSFET
C3MTM MOSFET Technology Features

  • C3MTM SiC MOSFET technology
  • Optimized package with separate driver source pin
  • 8mm of creepage distance between drain and source
  • High blocking voltage with low On-resistance
  • High speed switching with low capacitances
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant

Benefits

  • Reduce switching losses and minimize gate ringing
  • Higher system efficiency
  • Reduce cooling requirements
  • Increase power density
  • Increase system switching frequency

Applications

  • EV charging
  • Solar inverters
  • UPS
  • SMPS
  • DC/DC converters
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number C3M0015065K
Product Name Silicon Carbide MOSFETs
rDS(on) 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFET Transistor - APT5017BVRG - Richardson RFPD
Specs
rDS(on) 0.1700 ohms
Package Type TO-247; TO-247
View Details
Power MOSFET Transistor - APT60N60BCSG - Richardson RFPD
Specs
rDS(on) 0.0450 ohms
Package Type TO-247; TO-247
View Details
Silicon Carbide MOSFETs - C3M0021120J2-TR - Richardson RFPD
Specs
rDS(on) 0.0210 ohms
Package Type TO-263-7
View Details