Richardson RFPD Silicon Carbide MOSFETs C2M0045170D

Description
Features High Blocking Voltage with Low On-Resistance High Speed Switching with Low Capacitances Easy to Parallel and Simple to Drive Resistant to Latch-up Halogen Free, RoHS Compliant Benefits Higher System Efficiency Reduced Cooling Requirements Increased Power Density Increased System Switching Frequency Applications Solar Inverters Switch Mode Power Supplies High Voltage DC/DC Converters Motor Drives Pulsed Power Applications
Request a Quote Datasheet
Description
Features High Blocking Voltage with Low On-Resistance High Speed Switching with Low Capacitances Easy to Parallel and Simple to Drive Resistant to Latch-up Halogen Free, RoHS Compliant Benefits Higher System Efficiency Reduced Cooling Requirements Increased Power Density Increased System Switching Frequency Applications Solar Inverters Switch Mode Power Supplies High Voltage DC/DC Converters Motor Drives Pulsed Power Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - C2M0045170D - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C2M0045170D
Silicon Carbide MOSFETs C2M0045170D
Features High Blocking Voltage with Low On-Resistance High Speed Switching with Low Capacitances Easy to Parallel and Simple to Drive Resistant to Latch-up Halogen Free, RoHS Compliant Benefits Higher System Efficiency Reduced Cooling Requirements Increased Power Density Increased System Switching Frequency Applications Solar Inverters Switch Mode Power Supplies High Voltage DC/DC Converters Motor Drives Pulsed Power Applications

Features

  • High Blocking Voltage with Low On-Resistance
  • High Speed Switching with Low Capacitances
  • Easy to Parallel and Simple to Drive
  • Resistant to Latch-up
  • Halogen Free, RoHS Compliant

Benefits

  • Higher System Efficiency
  • Reduced Cooling Requirements
  • Increased Power Density
  • Increased System Switching Frequency

Applications

  • Solar Inverters
  • Switch Mode Power Supplies
  • High Voltage DC/DC Converters
  • Motor Drives
  • Pulsed Power Applications
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number C2M0045170D
Product Name Silicon Carbide MOSFETs
rDS(on) 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide MOSFETs - C3M0015065K - Richardson RFPD
Specs
rDS(on) 0.0150 ohms
Package Type TO-247; TO-247-4
View Details
Silicon Carbide MOSFETs - C3M0030090K - Richardson RFPD
Specs
rDS(on) 0.0300 ohms
Package Type TO-247; TO-247-4
View Details
Silicon Carbide MOSFET Modules - CAB650M17HM3 - Richardson RFPD
Specs
Package Type 110 x 65 mm
View Details