Richardson RFPD Silicon Carbide MOSFET Modules CAS300M17BM2

Description
1.7kV, 8.0 mOhm; All-Silicon Carbide Half-Bridge Module Features Ultra Low Loss High-Frequency Operation Zero Reverse Recovery Current from Diode Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Ease of Paralleling Copper Baseplate and Aluminum Nitride Insulator Benefits Enables Compact and Lightweight Systems High Efficiency Operation Mitigates Over-voltage Protection Reduced Thermal Requirements Reduced System Cost Wolfspeed continues to extend its leadership in silicon-carbide (SiC) power-device technology with the release of the industry’s first all-SiC, 1.7-kV power module in an industry-standard 62-mm housing. Powered by C2M large-area SiC chip technology, the CAS300M17BM2 new half-bridge module exhibits an impressive 8-mOhm on-resistance and 10-times higher switching efficiency than existing silicon (Si) module technology, capable of replacing Si IGBT modules rated at 400 A or more.
Request a Quote Datasheet
Description
1.7kV, 8.0 mOhm; All-Silicon Carbide Half-Bridge Module Features Ultra Low Loss High-Frequency Operation Zero Reverse Recovery Current from Diode Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Ease of Paralleling Copper Baseplate and Aluminum Nitride Insulator Benefits Enables Compact and Lightweight Systems High Efficiency Operation Mitigates Over-voltage Protection Reduced Thermal Requirements Reduced System Cost Wolfspeed continues to extend its leadership in silicon-carbide (SiC) power-device technology with the release of the industry’s first all-SiC, 1.7-kV power module in an industry-standard 62-mm housing. Powered by C2M large-area SiC chip technology, the CAS300M17BM2 new half-bridge module exhibits an impressive 8-mOhm on-resistance and 10-times higher switching efficiency than existing silicon (Si) module technology, capable of replacing Si IGBT modules rated at 400 A or more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - CAS300M17BM2 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
CAS300M17BM2
Silicon Carbide MOSFET Modules CAS300M17BM2
1.7kV, 8.0 mOhm; All-Silicon Carbide Half-Bridge Module Features Ultra Low Loss High-Frequency Operation Zero Reverse Recovery Current from Diode Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Ease of Paralleling Copper Baseplate and Aluminum Nitride Insulator Benefits Enables Compact and Lightweight Systems High Efficiency Operation Mitigates Over-voltage Protection Reduced Thermal Requirements Reduced System Cost Wolfspeed continues to extend its leadership in silicon-carbide (SiC) power-device technology with the release of the industry’s first all-SiC, 1.7-kV power module in an industry-standard 62-mm housing. Powered by C2M large-area SiC chip technology, the CAS300M17BM2 new half-bridge module exhibits an impressive 8-mOhm on-resistance and 10-times higher switching efficiency than existing silicon (Si) module technology, capable of replacing Si IGBT modules rated at 400 A or more.

1.7kV, 8.0 mOhm; All-Silicon Carbide Half-Bridge Module

Features

  • Ultra Low Loss
  • High-Frequency Operation
  • Zero Reverse Recovery Current from Diode
  • Zero Turn-off Tail Current from MOSFET
  • Normally-off, Fail-safe Device Operation
  • Ease of Paralleling
  • Copper Baseplate and Aluminum Nitride Insulator

Benefits

  • Enables Compact and Lightweight Systems
  • High Efficiency Operation
  • Mitigates Over-voltage Protection
  • Reduced Thermal Requirements
  • Reduced System Cost

Wolfspeed continues to extend its leadership in silicon-carbide (SiC) power-device technology with the release of the industry’s first all-SiC, 1.7-kV power module in an industry-standard 62-mm housing. Powered by C2M large-area SiC chip technology, the CAS300M17BM2 new half-bridge module exhibits an impressive 8-mOhm on-resistance and 10-times higher switching efficiency than existing silicon (Si) module technology, capable of replacing Si IGBT modules rated at 400 A or more.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CAS300M17BM2
Product Name Silicon Carbide MOSFET Modules
Package Type 62x106
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide MOSFETs - C2M0025120D - Richardson RFPD
Specs
rDS(on) 0.0250 ohms
Package Type TO-247; TO-247-3
View Details
Silicon Carbide MOSFETs - C3M0016120K - Richardson RFPD
Specs
rDS(on) 0.0160 ohms
Package Type TO-247; TO-247-4
View Details
Silicon Carbide MOSFETs - C3M0030090K - Richardson RFPD
Specs
rDS(on) 0.0300 ohms
Package Type TO-247; TO-247-4
View Details