Richardson RFPD RF & MW LNA ADL8111ACCZN

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - ADL8111ACCZN - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
ADL8111ACCZN
RF & MW LNA ADL8111ACCZN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADL8111ACCZN
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 8000 MHz
Maximum Gain 12.5 dB
Output Power 19.5 dBm
Noise Figure 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL5723ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10100 to 11700 MHz
Maximum Gain 24.5 dB
View Details
RF & MW Power Amplifier - ADPA9002ACGZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 10000 MHz
Maximum Gain 15 dB
View Details