Richardson RFPD Gain Block ADL5611ARKZ-R7

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gain Block - ADL5611ARKZ-R7 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
ADL5611ARKZ-R7
Gain Block ADL5611ARKZ-R7
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADL5611ARKZ-R7
Product Name Gain Block
Frequency Range 30 to 6000 MHz
Maximum Gain 22.2 dB
Output Power 21 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL8141ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 14000 to 24000 MHz
Maximum Gain 28.5 dB
View Details
RF & MW Power Amplifier - ADPA7006CHIP - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 23.5 dB
View Details
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 27500 to 43500 MHz
Maximum Gain 20 dB
View Details
RF & MW VGA - ADL5243ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 100 to 4000 MHz
Maximum Gain 33.4 dB
Output Power 26 dBm
View Details