Richardson RFPD RF & MW Driver Amplifier ADL5320ARKZ-R7

Description
The ADL5320 is a broadband, linear driver RF amplifier that operates at frequencies from 400 MHz to 2700 MHz. The device can be used in a wide variety of wired and wireless applications, including ISM, WLL, PCS, GSM, CDMA, and W-CDMA. The ADL5320 operates with a 5 V supply voltage and a supply current of 104 mA. The ADL5320 is fabricated on a GaAs HBT process. The device is packaged in a low cost SOT-89 that uses an exposed paddle for excellent thermal impedance. It operates from −40°C to +85°C, and a fully populated evaluation board is available.
Request a Quote Datasheet
Description
The ADL5320 is a broadband, linear driver RF amplifier that operates at frequencies from 400 MHz to 2700 MHz. The device can be used in a wide variety of wired and wireless applications, including ISM, WLL, PCS, GSM, CDMA, and W-CDMA. The ADL5320 operates with a 5 V supply voltage and a supply current of 104 mA. The ADL5320 is fabricated on a GaAs HBT process. The device is packaged in a low cost SOT-89 that uses an exposed paddle for excellent thermal impedance. It operates from −40°C to +85°C, and a fully populated evaluation board is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - ADL5320ARKZ-R7 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
ADL5320ARKZ-R7
RF & MW Driver Amplifier ADL5320ARKZ-R7
The ADL5320 is a broadband, linear driver RF amplifier that operates at frequencies from 400 MHz to 2700 MHz. The device can be used in a wide variety of wired and wireless applications, including ISM, WLL, PCS, GSM, CDMA, and W-CDMA. The ADL5320 operates with a 5 V supply voltage and a supply current of 104 mA. The ADL5320 is fabricated on a GaAs HBT process. The device is packaged in a low cost SOT-89 that uses an exposed paddle for excellent thermal impedance. It operates from −40°C to +85°C, and a fully populated evaluation board is available.

The ADL5320 is a broadband, linear driver RF amplifier that operates at frequencies from 400 MHz to 2700 MHz. The device can be used in a wide variety of wired and wireless applications, including ISM, WLL, PCS, GSM, CDMA, and W-CDMA. The ADL5320 operates with a 5 V supply voltage and a supply current of 104 mA. The ADL5320 is fabricated on a GaAs HBT process. The device is packaged in a low cost SOT-89 that uses an exposed paddle for excellent thermal impedance. It operates from −40°C to +85°C, and a fully populated evaluation board is available.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADL5320ARKZ-R7
Product Name RF & MW Driver Amplifier
Frequency Range 400 to 2700 MHz
Maximum Gain 17 dB
Output Power 25.4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA7006CHIP - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 23.5 dB
View Details
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 27500 to 43500 MHz
Maximum Gain 20 dB
View Details