Richardson RFPD RF Power Transistor A5G35S008NT6

Description
This 27 dBm RF power GaN transistor is designed for cellular base station applications covering the frequency range of 3300 to 3800 MHz.
Request a Quote
Description
This 27 dBm RF power GaN transistor is designed for cellular base station applications covering the frequency range of 3300 to 3800 MHz.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A5G35S008N is a 27 dBm RF power GaN transistor designed for cellular base station applications in the 3300 to 3800 MHz frequency range, packaged in a DFN 4.5 × 4 mm surface-mount case with an exposed drain source terminal. It operates at a recommended drain voltage of 48 Vdc, supports a maximum channel temperature of 225 °C, and is rated for a case operating temperature range of -55 to +150 °C. The device meets ESD protection standards per Human Body Model (Class 1A) and Charge Device Model (Class C3), and has a moisture sensitivity level of 3 per JESD22-A113. It is not automotive qualified.

Datasheet Summary
Powered by GS/AI

The A5G35S008N is a 27 dBm RF power GaN transistor designed for cellular base station applications in the 3300 to 3800 MHz frequency range, packaged in a DFN 4.5 × 4 mm surface-mount case with an exposed drain source terminal. It operates at a recommended drain voltage of 48 Vdc, supports a maximum channel temperature of 225 °C, and is rated for a case operating temperature range of -55 to +150 °C. The device meets ESD protection standards per Human Body Model (Class 1A) and Charge Device Model (Class C3), and has a moisture sensitivity level of 3 per JESD22-A113. It is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Power Transistor
A5G35S008NT6
RF Power Transistor A5G35S008NT6
This 27 dBm RF power GaN transistor is designed for cellular base station applications covering the frequency range of 3300 to 3800 MHz.

This 27 dBm RF power GaN transistor is designed for cellular base station applications covering the frequency range of 3300 to 3800 MHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number A5G35S008NT6
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - CHK8101-SYC/26 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Hermetic Metal/Ceramic
Power Gain 12 dB
View Details
RF Power Transistor - D2013UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 10 dB
View Details
RF Power Transistor - D2021UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic SMT
Power Gain 13 dB
View Details
RF Power Transistor - D5006UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details