Richardson RFPD RF Power Transistor A2V09H400-04NR3

Description
This 107 W asymmetrical Doherty RF power LDMOS transistor is designedfor cellular base station applications covering the frequency range of 720 to960 MHz.
Request a Quote
Description
This 107 W asymmetrical Doherty RF power LDMOS transistor is designedfor cellular base station applications covering the frequency range of 720 to960 MHz.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2V09H400-04NR3 is an asymmetrical Doherty RF power LDMOS transistor designed for cellular base station applications in the 720 to 960 MHz frequency range. It is packaged in an OM-780-4L plastic case with an exposed source terminal on the backside. The device operates with a drain-source voltage up to 105 Vdc and a maximum junction temperature of 225 °C. It delivers 107 W average output power at 780 MHz with 55.8% drain efficiency and an adjacent channel power ratio of -36.4 dBc under W-CDMA single-carrier conditions. Thermal resistance from junction to case is 0.50 °C/W. The part meets ESD protection class 2 for Human Body Model and is rated Moisture Sensitivity Level 3 per JESD22-A113. It is qualified for automotive use under AEC-Q200.

Datasheet Summary
Powered by GS/AI

The A2V09H400-04NR3 is an asymmetrical Doherty RF power LDMOS transistor designed for cellular base station applications in the 720 to 960 MHz frequency range. It is packaged in an OM-780-4L plastic case with an exposed source terminal on the backside. The device operates with a drain-source voltage up to 105 Vdc and a maximum junction temperature of 225 °C. It delivers 107 W average output power at 780 MHz with 55.8% drain efficiency and an adjacent channel power ratio of -36.4 dBc under W-CDMA single-carrier conditions. Thermal resistance from junction to case is 0.50 °C/W. The part meets ESD protection class 2 for Human Body Model and is rated Moisture Sensitivity Level 3 per JESD22-A113. It is qualified for automotive use under AEC-Q200.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - A2V09H400-04NR3 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
A2V09H400-04NR3
RF Power Transistor A2V09H400-04NR3
This 107 W asymmetrical Doherty RF power LDMOS transistor is designedfor cellular base station applications covering the frequency range of 720 to960 MHz.

This 107 W asymmetrical Doherty RF power LDMOS transistor is designedfor cellular base station applications covering the frequency range of 720 to960 MHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number A2V09H400-04NR3
Product Name RF Power Transistor
Package Type Plastic Flangeless
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - ARF466FL - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Plastic Flangeless
Power Gain 16 dB
View Details
RF Power Transistor - D2001UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details
RF Power Transistor - D2004UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 10 dB
View Details
RF Power Transistor - D1011UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic SMT
Power Gain 13 dB
View Details