Minerallac Company Conduit Hanger 0S

Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 0.75 INCH L X 0.95 INCH W X 1.82 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #0 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 0.75 INCH L X 0.95 INCH W X 1.82 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #0 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 0S - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
0S
Conduit Hanger 0S
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 0.75 INCH L X 0.95 INCH W X 1.82 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #0 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • STEEL MATERIAL
  • 0.75 INCH L X 0.95 INCH W X 1.82 INCH H SIZE
  • STAINLESS STEEL FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • #0 TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 50 LB LOAD CAPACITY
  • 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 0S
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Spring Support Type 29 - 29 13 18 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 281 lbs (? to 127 kg)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - C5B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 100 lbs (45.35 kg)
View Details