O-Z/Gedney Conduit Hanger H8WBS

Description
CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 1-1/4 INCH D X 5-3/8 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 3-1/2 INCH TRADE SIZE 5/16 INCH (BOLT) MOUNTING HOLE SIZE 3-1/2 INCH RIGID/EMT/IMC CONDUIT TYPE H-WBS MODEL
Datasheet
Description
CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 1-1/4 INCH D X 5-3/8 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 3-1/2 INCH TRADE SIZE 5/16 INCH (BOLT) MOUNTING HOLE SIZE 3-1/2 INCH RIGID/EMT/IMC CONDUIT TYPE H-WBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - H8WBS - O-Z/Gedney
St. Louis, MO, USA
Conduit Hanger
H8WBS
Conduit Hanger H8WBS
CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 1-1/4 INCH D X 5-3/8 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 3-1/2 INCH TRADE SIZE 5/16 INCH (BOLT) MOUNTING HOLE SIZE 3-1/2 INCH RIGID/EMT/IMC CONDUIT TYPE H-WBS MODEL
  • CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 1-1/4 INCH D X 5-3/8 INCH H SIZE
  • ZINC PLATED FINISH
  • CARRIAGE BOLT WITH NUT INSTALLATION
  • 3-1/2 INCH TRADE SIZE
  • 5/16 INCH (BOLT) MOUNTING HOLE SIZE
  • 3-1/2 INCH RIGID/EMT/IMC CONDUIT TYPE
  • H-WBS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Pipe Hangers and Conduit Hangers
Product Number H8WBS
Product Name Conduit Hanger
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P1123E EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 5.00 inch (127.00 mm)
View Details
Horizontal Clamp Type 42 - 42 91 .. - Lisega SE
Specs
Hanger Type Clevis Hanger (optional feature); Split Ring Hanger (optional feature)
Support Type Pipe Clamp
Material of Construction Carbon Steel
View Details