ARC Systems, Inc. Hysteresis Motor 40-26

Description
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.
Description
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.

Suppliers

Company
Product
Description
Supplier Links
Hysteresis Motor - 40-26 - ARC Systems, Inc.
Hauppauge, NY, USA
Hysteresis Motor
40-26
Hysteresis Motor 40-26
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.

Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category AC Motors
Product Number 40-26
Product Name Hysteresis Motor
AC Construction Synchronous
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Continuous Current 0.5500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Housed AC Motor - SolidPower™ SPP30T - ElectroCraft
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.1250 HP
Continuous Current 0.5000 amps
View Details
SD29 115V 3400 RPM 1 PHASE 60Hz – GB28 60:1 Bronze - 29115160G2860 - parvalux by maxon
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details