parvalux by maxon SD29 115V 3400 RPM 1 PHASE 60Hz – GB28 60:1 Bronze 29115160G2860

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD29 115V 3400 RPM 1 PHASE 60Hz – GB28 60:1 Bronze - 29115160G2860 - parvalux by maxon
Taunton, MA, United States
SD29 115V 3400 RPM 1 PHASE 60Hz – GB28 60:1 Bronze
29115160G2860
SD29 115V 3400 RPM 1 PHASE 60Hz – GB28 60:1 Bronze 29115160G2860
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 29115160G2860
Product Name SD29 115V 3400 RPM 1 PHASE 60Hz – GB28 60:1 Bronze
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1340 HP
Continuous Current 1.7 amps
Continuous Torque 44.2 In-lbs (51.02 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD12 Shunt 24V 125W - 1224125SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1675 HP
Continuous Torque 3.5 In-lbs (4.08 kg-cm)
View Details
SD1 Series 24V 63W - 12463S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0844 HP
Continuous Torque 1.0 In-lbs (1.12 kg-cm)
View Details
SD21 230V 2800 RPM 1 PHASE 50Hz – S Box 4:1 Bronze - 2123050S4B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0268 HP
View Details
SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 15:1 Bronze - 18400350G915B - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.2010 HP
View Details