Beckhoff Automation LLC ATH2042 | Motor module, 45° curved segment, with angled infeed

Description
The motor modules with the product designation ATH204x are elements for the construction of curved XTS track sections for demanding environmental conditions. They represent a 45° curve segment (outside curve) of a circle with a diameter of 637 mm. Via lateral plug-in contacts for the transmission of power and communication, a connection between the motor modules can be established very simply with the help of a cover. The cover contains the necessary contacts for the connection of two motor modules and is optionally also available with a supply cable in order to serve as a power supply point. The subsequent relocation of the power supply points or a change in the number of power supplies is possible without dismounting the motor modules. The following sets are available: ATH2040: Motor module without power supply ATH2041: Motor module with straight power supply ATH2042: Motor module with angled power supply With one power supply, a maximum of 12 motor modules can be connected in a 3-meter long power supply segment. The standardized length of 250 mm allows finely scalable system lengths. A mechanical interface on the motor module enables the direct mounting of guide rails. If the guide rail system runs parallel to the motor modules, an additional cover is provided. The fastening holes are thus covered and hygienic cleaning is simplified.
Request a Quote
Description
The motor modules with the product designation ATH204x are elements for the construction of curved XTS track sections for demanding environmental conditions. They represent a 45° curve segment (outside curve) of a circle with a diameter of 637 mm. Via lateral plug-in contacts for the transmission of power and communication, a connection between the motor modules can be established very simply with the help of a cover. The cover contains the necessary contacts for the connection of two motor modules and is optionally also available with a supply cable in order to serve as a power supply point. The subsequent relocation of the power supply points or a change in the number of power supplies is possible without dismounting the motor modules. The following sets are available: ATH2040: Motor module without power supply ATH2041: Motor module with straight power supply ATH2042: Motor module with angled power supply With one power supply, a maximum of 12 motor modules can be connected in a 3-meter long power supply segment. The standardized length of 250 mm allows finely scalable system lengths. A mechanical interface on the motor module enables the direct mounting of guide rails. If the guide rail system runs parallel to the motor modules, an additional cover is provided. The fastening holes are thus covered and hygienic cleaning is simplified.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ATH2042 | Motor module, 45° curved segment, with angled infeed -  - Beckhoff Automation LLC
Savage, MN, United States
ATH2042 | Motor module, 45° curved segment, with angled infeed
ATH2042 | Motor module, 45° curved segment, with angled infeed
The motor modules with the product designation ATH204x are elements for the construction of curved XTS track sections for demanding environmental conditions. They represent a 45° curve segment (outside curve) of a circle with a diameter of 637 mm. Via lateral plug-in contacts for the transmission of power and communication, a connection between the motor modules can be established very simply with the help of a cover. The cover contains the necessary contacts for the connection of two motor modules and is optionally also available with a supply cable in order to serve as a power supply point. The subsequent relocation of the power supply points or a change in the number of power supplies is possible without dismounting the motor modules. The following sets are available: ATH2040: Motor module without power supply ATH2041: Motor module with straight power supply ATH2042: Motor module with angled power supply With one power supply, a maximum of 12 motor modules can be connected in a 3-meter long power supply segment. The standardized length of 250 mm allows finely scalable system lengths. A mechanical interface on the motor module enables the direct mounting of guide rails. If the guide rail system runs parallel to the motor modules, an additional cover is provided. The fastening holes are thus covered and hygienic cleaning is simplified.

The motor modules with the product designation ATH204x are elements for the construction of curved XTS track sections for demanding environmental conditions. They represent a 45° curve segment (outside curve) of a circle with a diameter of 637 mm. Via lateral plug-in contacts for the transmission of power and communication, a connection between the motor modules can be established very simply with the help of a cover. The cover contains the necessary contacts for the connection of two motor modules and is optionally also available with a supply cable in order to serve as a power supply point. The subsequent relocation of the power supply points or a change in the number of power supplies is possible without dismounting the motor modules.

The following sets are available:

  • ATH2040: Motor module without power supply
  • ATH2041: Motor module with straight power supply
  • ATH2042: Motor module with angled power supply

With one power supply, a maximum of 12 motor modules can be connected in a 3-meter long power supply segment. The standardized length of 250 mm allows finely scalable system lengths.

A mechanical interface on the motor module enables the direct mounting of guide rails. If the guide rail system runs parallel to the motor modules, an additional cover is provided. The fastening holes are thus covered and hygienic cleaning is simplified.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category AC Motors
Product Name ATH2042 | Motor module, 45° curved segment, with angled infeed
Unlock Full Specs
to access all available technical data

Similar Products