ElectroCraft Housed AC Motor SolidPower™ SPP30T

Description
These 3.03 inch diameter motors (3.11 inch diameter over weld seam) are the smallest ElectroCraft offers and are designed for continuous duty in a 40°C ambient temperature. At nominal 1650 or 3450 rpm, ratings range from 1/150 to 1/10 HP. AC Type: Three-Phase Size: 3 inches Power: to .125 HP
Request a Quote Datasheet
Description
These 3.03 inch diameter motors (3.11 inch diameter over weld seam) are the smallest ElectroCraft offers and are designed for continuous duty in a 40°C ambient temperature. At nominal 1650 or 3450 rpm, ratings range from 1/150 to 1/10 HP. AC Type: Three-Phase Size: 3 inches Power: to .125 HP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housed AC Motor - SolidPower™ SPP30T - ElectroCraft
Dover, NH, United States
Housed AC Motor
SolidPower™ SPP30T
Housed AC Motor SolidPower™ SPP30T
These 3.03 inch diameter motors (3.11 inch diameter over weld seam) are the smallest ElectroCraft offers and are designed for continuous duty in a 40°C ambient temperature. At nominal 1650 or 3450 rpm, ratings range from 1/150 to 1/10 HP. AC Type: Three-Phase Size: 3 inches Power: to .125 HP

These 3.03 inch diameter motors (3.11 inch diameter over weld seam) are the smallest ElectroCraft offers and are designed for continuous duty in a 40°C ambient temperature. At nominal 1650 or 3450 rpm, ratings range from 1/150 to 1/10 HP.

AC Type: Three-Phase
Size: 3 inches
Power: to .125 HP

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category AC Motors
Product Number SolidPower™ SPP30T
Product Name Housed AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.1250 HP
Continuous Current 0.5000 amps
Continuous Torque 4.6 In-lbs (5.33 kg-cm)
Units English; Metric
Unlock Full Specs
to access all available technical data

Similar Products

AC Synchronous Motor - Hansen 600 Series (Deep Pear Shaped Gearbox) Synchron K Mount - ElectroCraft
Specs
AC Voltage & Frequency 12V to 277V
Continuous Torque 1.2 In-lbs (1.44 kg-cm)
Units English
View Details
Housed AC Motor - SolidPower™ SPP33T - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz; 208-230/240V 60Hz; International Voltages
Output Power 0.2500 HP
Continuous Current 3.6 amps
View Details
AC Synchronous Motor - Hansen 600 Series (Shallow Pear Shaped Gearbox) Synchron C Mount - ElectroCraft
Specs
AC Voltage & Frequency 12V to 277V
Continuous Torque 0.1 to 2.5 In-lbs (0.0577 to 2.88 kg-cm)
Units English
View Details
Housed AC Motor - SolidPower™ SPP37T - ElectroCraft
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.3300 HP
Continuous Current 0.9000 amps
View Details