ARC Systems, Inc. Blower Motor 33-36-5

Description
Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.
Description
Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.

Suppliers

Company
Product
Description
Supplier Links
Blower Motor - 33-36-5 - ARC Systems, Inc.
Hauppauge, NY, USA
Blower Motor
33-36-5
Blower Motor 33-36-5
Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.

Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category AC Motors
Product Number 33-36-5
Product Name Blower Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 400Hz / Aerospace
Phase Three-phase
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Housed AC Motor - SolidPower™ SPP37P - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz
Output Power 0.3300 HP
Continuous Current 2.8 amps
View Details
SD11 Shunt 12V 4000 rpm - 1112125SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1675 HP
Continuous Torque 2.7 In-lbs (3.06 kg-cm)
View Details