Beckhoff Automation LLC AT2020 | Motor module, 22.5° curved segment, without infeed

Description
The motor modules with the product designation AT2020 are elements for the construction of curved XTS track sections. They represent a 22.5° curve segment (outside curve) of a circle with a diameter of 1273 mm. Simply plugging them together is sufficient to establish an electrical connection between these motor modules. With one power supply, a maximum of 12 motor modules can be plugged together one after the other in a 3-meter long power supply segment. The standardized length of 250 mm allows finely scalable system lengths. As the XTS can be used with two variants of guide rail systems, each motor module is available in two versions. One version allows the guide rails to be mounted directly on the motor module. The variants with designations ending in -0002 are used for rail systems which are mounted parallel to the motor module. These variants therefore have no fixing holes on the top.
Request a Quote
Description
The motor modules with the product designation AT2020 are elements for the construction of curved XTS track sections. They represent a 22.5° curve segment (outside curve) of a circle with a diameter of 1273 mm. Simply plugging them together is sufficient to establish an electrical connection between these motor modules. With one power supply, a maximum of 12 motor modules can be plugged together one after the other in a 3-meter long power supply segment. The standardized length of 250 mm allows finely scalable system lengths. As the XTS can be used with two variants of guide rail systems, each motor module is available in two versions. One version allows the guide rails to be mounted directly on the motor module. The variants with designations ending in -0002 are used for rail systems which are mounted parallel to the motor module. These variants therefore have no fixing holes on the top.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AT2020 | Motor module, 22.5° curved segment, without infeed -  - Beckhoff Automation LLC
Savage, MN, United States
AT2020 | Motor module, 22.5° curved segment, without infeed
AT2020 | Motor module, 22.5° curved segment, without infeed
The motor modules with the product designation AT2020 are elements for the construction of curved XTS track sections. They represent a 22.5° curve segment (outside curve) of a circle with a diameter of 1273 mm. Simply plugging them together is sufficient to establish an electrical connection between these motor modules. With one power supply, a maximum of 12 motor modules can be plugged together one after the other in a 3-meter long power supply segment. The standardized length of 250 mm allows finely scalable system lengths. As the XTS can be used with two variants of guide rail systems, each motor module is available in two versions. One version allows the guide rails to be mounted directly on the motor module. The variants with designations ending in -0002 are used for rail systems which are mounted parallel to the motor module. These variants therefore have no fixing holes on the top.

The motor modules with the product designation AT2020 are elements for the construction of curved XTS track sections. They represent a 22.5° curve segment (outside curve) of a circle with a diameter of 1273 mm. Simply plugging them together is sufficient to establish an electrical connection between these motor modules. With one power supply, a maximum of 12 motor modules can be plugged together one after the other in a 3-meter long power supply segment. The standardized length of 250 mm allows finely scalable system lengths.

As the XTS can be used with two variants of guide rail systems, each motor module is available in two versions. One version allows the guide rails to be mounted directly on the motor module. The variants with designations ending in -0002 are used for rail systems which are mounted parallel to the motor module. These variants therefore have no fixing holes on the top.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category AC Motors
Product Name AT2020 | Motor module, 22.5° curved segment, without infeed
Unlock Full Specs
to access all available technical data

Similar Products