ElectroCraft Housed AC Motor SolidPower™ SPP37P

Description
These 3.74 inch diameter motors (3.86 inch diameter over weld seam) are designed for continuous duty in a 40°C ambient temperature. At nominal 1650 or 3450 rpm, ratings range from 1/50 to 1/3 HP. AC Type: Permanent Split Capacitor Size: 3.7 inches Power: to .3 HP
Request a Quote Datasheet
Description
These 3.74 inch diameter motors (3.86 inch diameter over weld seam) are designed for continuous duty in a 40°C ambient temperature. At nominal 1650 or 3450 rpm, ratings range from 1/50 to 1/3 HP. AC Type: Permanent Split Capacitor Size: 3.7 inches Power: to .3 HP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housed AC Motor - SolidPower™ SPP37P - ElectroCraft
Dover, NH, United States
Housed AC Motor
SolidPower™ SPP37P
Housed AC Motor SolidPower™ SPP37P
These 3.74 inch diameter motors (3.86 inch diameter over weld seam) are designed for continuous duty in a 40°C ambient temperature. At nominal 1650 or 3450 rpm, ratings range from 1/50 to 1/3 HP. AC Type: Permanent Split Capacitor Size: 3.7 inches Power: to .3 HP

These 3.74 inch diameter motors (3.86 inch diameter over weld seam) are designed for continuous duty in a 40°C ambient temperature. At nominal 1650 or 3450 rpm, ratings range from 1/50 to 1/3 HP.

AC Type: Permanent Split Capacitor
Size: 3.7 inches
Power: to .3 HP

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category AC Motors
Product Number SolidPower™ SPP37P
Product Name Housed AC Motor
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz
Output Power 0.3300 HP
Continuous Current 2.8 amps
Continuous Torque 7.5 In-lbs (8.65 kg-cm)
Units English; Metric
Unlock Full Specs
to access all available technical data

Similar Products

AC Synchronous Motor - Hansen 600 Series (Round Gearbox) Synchron A & D Mount - ElectroCraft
Specs
AC Voltage & Frequency 24, 110, 220 VAC
Continuous Torque 0.0 to 2.5 In-lbs (0.0094 to 2.88 kg-cm)
Units English
View Details
Housed AC Motor - SolidPower™ SPP30P - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz; International Voltages
Output Power 0.1000 HP
Continuous Current 1 amps
View Details
Housed AC Motor - SolidPower™ SPP33P - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz; International Voltages
Output Power 0.2500 HP
Continuous Current 2.4 amps
View Details
Housed AC Motor - SolidPower™ SPP37T - ElectroCraft
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.3300 HP
Continuous Current 0.9000 amps
View Details