Skyworks Solutions, Inc. 1850-1915 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier SKY65374-11

Description
Please note: SKY65374-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67304-11 The SKY65374-11 is variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY65374-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.
Request a Quote
Description
Please note: SKY65374-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67304-11 The SKY65374-11 is variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY65374-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1850-1915 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65374-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
1850-1915 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier
SKY65374-11
1850-1915 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier SKY65374-11
Please note: SKY65374-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67304-11 The SKY65374-11 is variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY65374-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.

Please note: SKY65374-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67304-11

The SKY65374-11 is variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance.
The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components.
The SKY65374-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY65374-11
812986-SKY65374-11
RF Amplifiers - SKY65374-11 812986-SKY65374-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 812986-SKY65374-11 Packaging: Reel Test Frequency: 1.88GHz Frequency: 1.85GHz ~ 1.915GHz Gain: 43dB Noise Figure: 0.85dB Current - Supply: 380mA P1dB: 16dBm RF Type: GSM, LTE, WCDMA Part Status: Obsolete (End Of Life) Supplier Device Package: 16-MCM (8x8) Manufacturer Package: 16-SMD Module Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 812986-SKY65374-11
Packaging: Reel
Test Frequency: 1.88GHz
Frequency: 1.85GHz ~ 1.915GHz
Gain: 43dB
Noise Figure: 0.85dB
Current - Supply: 380mA
P1dB: 16dBm
RF Type: GSM, LTE, WCDMA
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-MCM (8x8)
Manufacturer Package: 16-SMD Module
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number SKY65374-11 812986-SKY65374-11
Product Name 1850-1915 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier RF Amplifiers - SKY65374-11
Amplifier Type Low Noise Amplifier
Frequency Range 1850 to 1915 MHz 1850 to 1915 MHz
Minimum Gain 39 dB 43 dB
Maximum Gain 39 dB 43 dB
Output Intercept Point (IP3) 5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

1.2 GHz CATV Line Amplifier MMIC - ACA1212 - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.5 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details
Specs
Applications RF Microwave
Frequency Range 3500 to 7000 MHz
Minimum Gain 17.4 dB
View Details
2 suppliers
RF Amplifiers - ACA3754Q9 - 909191-ACA3754Q9 - Win Source Electronics
Specs
Applications RF Microwave
View Details
814-849 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65370-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 814 to 849 MHz
Minimum Gain 39 dB
View Details