5o.com Drop in Isolator 5o0160750

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0160750 series is a drop-in isolator designed for RF power amplifier protection in applications including digital, satellite, mobile communication, medical, and military systems. It operates over frequency ranges from 45 MHz to 270 MHz, with isolation ranging from 18 dB to 25 dB, insertion loss from 0.5 dB to 1.8 dB, and VSWR as low as 1.15. The isolators feature a TAB connector, 50 Ω impedance, and handle up to 100 W forward and reverse power. The package measures 60×75×28 mm and is rated for operating temperatures from -40°C to +70°C depending on the variant, with a storage range of -40°C to +125°C. All units share the same physical dimensions and connector type.

Datasheet Summary
Powered by GS/AI

The 5o0160750 series is a drop-in isolator designed for RF power amplifier protection in applications including digital, satellite, mobile communication, medical, and military systems. It operates over frequency ranges from 45 MHz to 270 MHz, with isolation ranging from 18 dB to 25 dB, insertion loss from 0.5 dB to 1.8 dB, and VSWR as low as 1.15. The isolators feature a TAB connector, 50 Ω impedance, and handle up to 100 W forward and reverse power. The package measures 60×75×28 mm and is rated for operating temperatures from -40°C to +70°C depending on the variant, with a storage range of -40°C to +125°C. All units share the same physical dimensions and connector type.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0160750 - 5o.com
Guangdong, China
Drop in Isolator
5o0160750
Drop in Isolator 5o0160750
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0160750
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator - 5o0642420 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
Waveguide Isolator - 5o0619310 - 5o.com
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details
Coaxial Isolator - 5o0062361 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 8.00 GHz
VSWR 1.6 :1
View Details
Drop in Isolator - 5o0150490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details