5o.com Waveguide Isolator 5o0620300

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0620300 is a waveguide isolator designed for RF power amplifier protection in applications including medical, communication, and military systems. It operates in the 93.5 to 94.5 GHz range with a minimum isolation of 20 dB, maximum VSWR of 1.2, and insertion loss of 0.6 dB. The device uses a WR10 (BJ900) connector, handles 10 W forward power and 2 W reverse power, and operates from -40 to +85°C with storage from -55 to +125°C. It measures 20 x 30 x 20 mm and has a 50 Ω impedance. Installation requires proper mating with a matching waveguide flange and clean, evenly tightened flange bolts to prevent RF leakage and high VSWR.

Datasheet Summary
Powered by GS/AI

The 5o0620300 is a waveguide isolator designed for RF power amplifier protection in applications including medical, communication, and military systems. It operates in the 93.5 to 94.5 GHz range with a minimum isolation of 20 dB, maximum VSWR of 1.2, and insertion loss of 0.6 dB. The device uses a WR10 (BJ900) connector, handles 10 W forward power and 2 W reverse power, and operates from -40 to +85°C with storage from -55 to +125°C. It measures 20 x 30 x 20 mm and has a 50 Ω impedance. Installation requires proper mating with a matching waveguide flange and clean, evenly tightened flange bolts to prevent RF leakage and high VSWR.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0620300 - 5o.com
Guangdong, China
Waveguide Isolator
5o0620300
Waveguide Isolator 5o0620300
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0620300
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator - 5o1660600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o13120600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.45 to 2.70 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Circulator - 5o1342220 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Drop in Circulator - 5o1119201 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 18.00 GHz
VSWR 1.5 :1
View Details