5o.com Waveguide Isolator 5o0630600

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in communication, medical, and military applications, operating from 19.2 to 31.0 GHz with 18 dB minimum isolation, 1.3 maximum VSWR, and 0.4 dB maximum insertion loss. Housed in a WR34 (BJ260) waveguide interface with dimensions of 30×60×22.4 mm, it handles 50 W forward and 20 W reverse power, operates from -40 to +85℃, and is impedance-matched to 50 Ω.

Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in communication, medical, and military applications, operating from 19.2 to 31.0 GHz with 18 dB minimum isolation, 1.3 maximum VSWR, and 0.4 dB maximum insertion loss. Housed in a WR34 (BJ260) waveguide interface with dimensions of 30×60×22.4 mm, it handles 50 W forward and 20 W reverse power, operates from -40 to +85℃, and is impedance-matched to 50 Ω.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0630600 - 5o.com
Guangdong, China
Waveguide Isolator
5o0630600
Waveguide Isolator 5o0630600
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0630600
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1150491 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Drop in Circulator - 5o12703804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Coaxial Circulator - 5o1043370 - 5o.com
Specs
Component Type Circulator
Operating Frequency 40.00 to 50.00 GHz
VSWR 1.5 :1
View Details
Drop in Isolator - 5o0150490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details