AR RF/Microwave Instrumentation Solid-state, Class A design, self-contained, air-cooled, broadband amplifier 250s1g6

Description
The Model 250S1G6 is a solid-state, Class A design, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain, and linearity are required. Housed in a stylish contemporary cabinet, the unit is designed for benchtop use but can be removed from the cabinet for immediate equipment rack mounting The 250S1G6, when used with a sweep generator, will provide a minimum of 250 W of RF power. Included is a front panel gain control that permits the operator to conveniently set the desired output level. The 250S1G6 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The RF amplifier stages are protected from overtemperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. There is a digital display on the front panel to indicate the operating status and fault conditions if an overtemperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. All amplifier control functions and status indications are available remotely in GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of local or remote operation is assured by a Local/ Remote switch on the front panel of the amplifier. The low level of spurious signals and linearity of the Model 250S1G6 make it ideal for use as a driver amplifier in testing wireless and communication components and subsystems. It can be used as a test instrument covering multiple frequency bands and is suitable for a variety of communication technologies such as CDMA, WCDMA, TDMA, GSM, etc. It is also suitable for EMC Test applications where undistorted modulation envelopes are desired. The export classification for this equipment is 3A001. These commodities, technology,0.70 or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model 250S1G6 is a solid-state, Class A design, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain, and linearity are required. Housed in a stylish contemporary cabinet, the unit is designed for benchtop use but can be removed from the cabinet for immediate equipment rack mounting The 250S1G6, when used with a sweep generator, will provide a minimum of 250 W of RF power. Included is a front panel gain control that permits the operator to conveniently set the desired output level. The 250S1G6 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The RF amplifier stages are protected from overtemperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. There is a digital display on the front panel to indicate the operating status and fault conditions if an overtemperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. All amplifier control functions and status indications are available remotely in GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of local or remote operation is assured by a Local/ Remote switch on the front panel of the amplifier. The low level of spurious signals and linearity of the Model 250S1G6 make it ideal for use as a driver amplifier in testing wireless and communication components and subsystems. It can be used as a test instrument covering multiple frequency bands and is suitable for a variety of communication technologies such as CDMA, WCDMA, TDMA, GSM, etc. It is also suitable for EMC Test applications where undistorted modulation envelopes are desired. The export classification for this equipment is 3A001. These commodities, technology,0.70 or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-state, Class A design, self-contained, air-cooled, broadband amplifier - 250s1g6 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Solid-state, Class A design, self-contained, air-cooled, broadband amplifier
250s1g6
Solid-state, Class A design, self-contained, air-cooled, broadband amplifier 250s1g6
The Model 250S1G6 is a solid-state, Class A design, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain, and linearity are required. Housed in a stylish contemporary cabinet, the unit is designed for benchtop use but can be removed from the cabinet for immediate equipment rack mounting The 250S1G6, when used with a sweep generator, will provide a minimum of 250 W of RF power. Included is a front panel gain control that permits the operator to conveniently set the desired output level. The 250S1G6 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The RF amplifier stages are protected from overtemperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. There is a digital display on the front panel to indicate the operating status and fault conditions if an overtemperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. All amplifier control functions and status indications are available remotely in GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of local or remote operation is assured by a Local/ Remote switch on the front panel of the amplifier. The low level of spurious signals and linearity of the Model 250S1G6 make it ideal for use as a driver amplifier in testing wireless and communication components and subsystems. It can be used as a test instrument covering multiple frequency bands and is suitable for a variety of communication technologies such as CDMA, WCDMA, TDMA, GSM, etc. It is also suitable for EMC Test applications where undistorted modulation envelopes are desired. The export classification for this equipment is 3A001. These commodities, technology,0.70 or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model 250S1G6 is a solid-state, Class A design, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain, and linearity are required. Housed in a stylish contemporary cabinet, the unit is designed for benchtop use but can be removed from the cabinet for immediate equipment rack mounting

The 250S1G6, when used with a sweep generator, will provide a minimum of 250 W of RF power. Included is a front panel gain control that permits the operator to conveniently set the desired output level. The 250S1G6 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The RF amplifier stages are protected from overtemperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure.

There is a digital display on the front panel to indicate the operating status and fault conditions if an overtemperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared.

All amplifier control functions and status indications are available remotely in GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of local or remote operation is assured by a Local/ Remote switch on the front panel of the amplifier.

The low level of spurious signals and linearity of the Model 250S1G6 make it ideal for use as a driver amplifier in testing wireless and communication components and subsystems. It can be used as a test instrument covering multiple frequency bands and is suitable for a variety of communication technologies such as CDMA, WCDMA, TDMA, GSM, etc. It is also suitable for EMC Test applications where undistorted modulation envelopes are desired.

The export classification for this equipment is 3A001. These commodities, technology,0.70 or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Amplifiers
Product Number 250s1g6
Product Name Solid-state, Class A design, self-contained, air-cooled, broadband amplifier
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGB741L7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 16 dB
Maximum Gain 16 dB
Noise Figure 1.4 dB
View Details
Specs
Applications RF Microwave
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details