AR RF/Microwave Instrumentation Portable, self-contained, liquid-cooled, broadband, Class A solid-state amplifier 20s6g18-l

Description
The Model 20S6G18-L is a portable, self-contained, liquid-cooled, broadband, Class A solid-state amplifier designed for applications where instantaneous bandwidth, high gain, and linearity are required. The Model 20S6G18-L, when used with a sweep generator, will provide a minimum of 20 W of RF power instantaneously from 6 to 18 GHz. The 20 W model can be expanded to 40 W inside the same cabinet. The Model 20S6G18-L is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen display to indicate the operating status and fault conditions if an overtemperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. Special features include gain control and input overdrive protection. All amplifier control functions and status indications are available remotely in GPIB/IEEE488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The buss interface connector is located on the back panel and positive control of the local or remote operation is via the front panel of the amplifier. The Model 20S6G18-L is designed to have low spurious signals, linearity and is extremely load tolerant which enables it to be used in many RF applications such as RF susceptibility testing, antenna/component testing, and communication technology testing. It can be used as a test instrument covering multiple frequency bands and is suitable for a variety of communication technologies such as CDMA, W-CDMA, TDMA, GSM, UWB, WiMAX, etc. The export classification for this equipment is 3A001. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model 20S6G18-L is a portable, self-contained, liquid-cooled, broadband, Class A solid-state amplifier designed for applications where instantaneous bandwidth, high gain, and linearity are required. The Model 20S6G18-L, when used with a sweep generator, will provide a minimum of 20 W of RF power instantaneously from 6 to 18 GHz. The 20 W model can be expanded to 40 W inside the same cabinet. The Model 20S6G18-L is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen display to indicate the operating status and fault conditions if an overtemperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. Special features include gain control and input overdrive protection. All amplifier control functions and status indications are available remotely in GPIB/IEEE488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The buss interface connector is located on the back panel and positive control of the local or remote operation is via the front panel of the amplifier. The Model 20S6G18-L is designed to have low spurious signals, linearity and is extremely load tolerant which enables it to be used in many RF applications such as RF susceptibility testing, antenna/component testing, and communication technology testing. It can be used as a test instrument covering multiple frequency bands and is suitable for a variety of communication technologies such as CDMA, W-CDMA, TDMA, GSM, UWB, WiMAX, etc. The export classification for this equipment is 3A001. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable, self-contained, liquid-cooled, broadband, Class A solid-state amplifier - 20s6g18-l - AR RF/Microwave Instrumentation
Souderton, PA, United States
Portable, self-contained, liquid-cooled, broadband, Class A solid-state amplifier
20s6g18-l
Portable, self-contained, liquid-cooled, broadband, Class A solid-state amplifier 20s6g18-l
The Model 20S6G18-L is a portable, self-contained, liquid-cooled, broadband, Class A solid-state amplifier designed for applications where instantaneous bandwidth, high gain, and linearity are required. The Model 20S6G18-L, when used with a sweep generator, will provide a minimum of 20 W of RF power instantaneously from 6 to 18 GHz. The 20 W model can be expanded to 40 W inside the same cabinet. The Model 20S6G18-L is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen display to indicate the operating status and fault conditions if an overtemperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. Special features include gain control and input overdrive protection. All amplifier control functions and status indications are available remotely in GPIB/IEEE488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The buss interface connector is located on the back panel and positive control of the local or remote operation is via the front panel of the amplifier. The Model 20S6G18-L is designed to have low spurious signals, linearity and is extremely load tolerant which enables it to be used in many RF applications such as RF susceptibility testing, antenna/component testing, and communication technology testing. It can be used as a test instrument covering multiple frequency bands and is suitable for a variety of communication technologies such as CDMA, W-CDMA, TDMA, GSM, UWB, WiMAX, etc. The export classification for this equipment is 3A001. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model 20S6G18-L is a portable, self-contained, liquid-cooled, broadband, Class A solid-state amplifier designed for applications where instantaneous bandwidth, high gain, and linearity are required. The Model 20S6G18-L, when used with a sweep generator, will provide a minimum of 20 W of RF power instantaneously from 6 to 18 GHz. The 20 W model can be expanded to 40 W inside the same cabinet.

The Model 20S6G18-L is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen display to indicate the operating status and fault conditions if an overtemperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. Special features include gain control and input overdrive protection.

All amplifier control functions and status indications are available remotely in GPIB/IEEE488 format, RS-232 hardwire and fiber optic,

USB, and Ethernet. The buss interface connector is located on the back panel and positive control of the local or remote operation is via the front panel of the amplifier.

The Model 20S6G18-L is designed to have low spurious signals, linearity and is extremely load tolerant which enables it to be used in many RF applications such as RF susceptibility testing, antenna/component testing, and communication technology testing. It can be used as a test instrument covering multiple frequency bands and is suitable for a variety of communication technologies such as CDMA, W-CDMA, TDMA, GSM, UWB, WiMAX, etc.

The export classification for this equipment is 3A001. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Amplifiers
Product Number 20s6g18-l
Product Name Portable, self-contained, liquid-cooled, broadband, Class A solid-state amplifier
Frequency Range 6000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
SMT MMIC, Linear, Gain Block Amplifier, 50 MHz to 3000 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA2-33APP+ - Mini-Circuits
Specs
Frequency Range 50 to 3000 MHz
Minimum Gain 20.6 dB
Maximum Gain 20.6 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - 2312-NBB-310-T1DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Frequency Range 0.0 to 12000 MHz
View Details