Spectrum Control 7006-1 Inside DC Block (SMA, 9 kHz-20 GHz) M7006-1

Description
Weinschel Inside dc Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interrup tion. Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Weinschel SMA stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions.
Datasheet
Description
Weinschel Inside dc Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interrup tion. Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Weinschel SMA stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7006-1 Inside DC Block (SMA, 9 kHz-20 GHz) - M7006-1 - APITech
Fairview, PA, United States
7006-1 Inside DC Block (SMA, 9 kHz-20 GHz)
M7006-1
7006-1 Inside DC Block (SMA, 9 kHz-20 GHz) M7006-1
Weinschel Inside dc Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interrup tion. Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Weinschel SMA stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions.

Weinschel Inside dc Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interrup tion.

  • Low SWR - Maximum SWR remains low through full frequency and power range.
  • Rugged Construction - Weinschel SMA stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category DC Blocks
Product Number M7006-1
Product Name 7006-1 Inside DC Block (SMA, 9 kHz-20 GHz)
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

DC Blocks - NDB-10-67000 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency 0.0100 to 67 GHz
VSWR 1.5 :1
View Details
DC BLOCK / BNC-F / BNC-M /RoHS - BLK-222-75+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type BNC
Frequency 0.0100 to 2.2 GHz
View Details
DC BLOCK: SMA 1-12.4GHZ 25W - R443134000 - Radiall
Specs
Connector Type SMA
Impedance 50-Ohm
Frequency 1 to 12.4 GHz
View Details
2 suppliers