HUBER+SUHNER AG High Voltage DC and DC-DC Blocks 9077

Description
The HUBER+SUHNER DC Block product line includes DC blocks (inner conductor disconnected) and DC-DC blocks (inner and outer conductor disconnected) for galvanic isolation up to 15 kV. They block high-amplitude and low frequency surge voltages e.g. occurring during regular electric railway operation along railway lines. They provide sufficient safety even in the event of the overhead high voltage lines falling to the ground. Features Galvanic isolation of the RF signal path Protects from effects caused by ground potential rise Provides ground potential separation Protects against electrolytic corrosion caused by parasitic current DC blocking configuration on inner and/or outer conductor Blocking DC voltage up to 15 kV Broadband operation up to 3000 MHz Low intermodulation performance Bulkhead mounting and grounding Waterproof design Maintenance free Protects against electromagnetic interference caused by traction return current
Datasheet
Description
The HUBER+SUHNER DC Block product line includes DC blocks (inner conductor disconnected) and DC-DC blocks (inner and outer conductor disconnected) for galvanic isolation up to 15 kV. They block high-amplitude and low frequency surge voltages e.g. occurring during regular electric railway operation along railway lines. They provide sufficient safety even in the event of the overhead high voltage lines falling to the ground. Features Galvanic isolation of the RF signal path Protects from effects caused by ground potential rise Provides ground potential separation Protects against electrolytic corrosion caused by parasitic current DC blocking configuration on inner and/or outer conductor Blocking DC voltage up to 15 kV Broadband operation up to 3000 MHz Low intermodulation performance Bulkhead mounting and grounding Waterproof design Maintenance free Protects against electromagnetic interference caused by traction return current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC and DC-DC Blocks - 9077 - HUBER+SUHNER AG
Herisau, Switzerland
High Voltage DC and DC-DC Blocks
9077
High Voltage DC and DC-DC Blocks 9077
The HUBER+SUHNER DC Block product line includes DC blocks (inner conductor disconnected) and DC-DC blocks (inner and outer conductor disconnected) for galvanic isolation up to 15 kV. They block high-amplitude and low frequency surge voltages e.g. occurring during regular electric railway operation along railway lines. They provide sufficient safety even in the event of the overhead high voltage lines falling to the ground. Features Galvanic isolation of the RF signal path Protects from effects caused by ground potential rise Provides ground potential separation Protects against electrolytic corrosion caused by parasitic current DC blocking configuration on inner and/or outer conductor Blocking DC voltage up to 15 kV Broadband operation up to 3000 MHz Low intermodulation performance Bulkhead mounting and grounding Waterproof design Maintenance free Protects against electromagnetic interference caused by traction return current

The HUBER+SUHNER DC Block product line includes DC blocks (inner conductor disconnected) and DC-DC blocks (inner and outer conductor disconnected) for galvanic isolation up to 15 kV. They block high-amplitude and low frequency surge voltages e.g. occurring during regular electric railway operation along railway lines. They provide sufficient safety even in the event of the overhead high voltage lines falling to the ground.

Features

  • Galvanic isolation of the RF signal path
  • Protects from effects caused by ground potential rise
  • Provides ground potential separation
  • Protects against electrolytic corrosion caused by parasitic current
  • DC blocking configuration on inner and/or outer conductor
  • Blocking DC voltage up to 15 kV
  • Broadband operation up to 3000 MHz
  • Low intermodulation performance
  • Bulkhead mounting and grounding
  • Waterproof design
  • Maintenance free
  • Protects against electromagnetic interference caused by traction return current
Buy Now Datasheet

Technical Specifications

  HUBER+SUHNER AG
Product Category DC Blocks
Product Number 9077
Product Name High Voltage DC and DC-DC Blocks
Frequency 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK / SMA-F / SMA-M /RoHS - BLK-18-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 0.0100 to 18 GHz
View Details
Milli-Cap® DC Ultra Broadband Block - P42CG1R5C5S - Knowles Precision Devices
Specs
Impedance 50-Ohm
Frequency 8 to 32 GHz
View Details
DC Blocks - NDB-10-26500 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; SMA, 3.5mm
Frequency 0.0100 to 26.5 GHz
VSWR 1.3 :1
View Details
DC Block - 85007661 - Richardson RFPD
HUBER+SUHNER AG
Specs
Frequency 3 GHz
View Details