Weinschel 84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz) F84A-30

Description
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.4mm Connectors. Weinschel Product
Datasheet
Description
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.4mm Connectors. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz) - F84A-30 - APITech
Fairview, PA, United States
84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz)
F84A-30
84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz) F84A-30
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.4mm Connectors. Weinschel Product
  • Designed to meet environmental requirements of MIL-A-3933.
  • Ruggedized 2.4mm Connectors.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number F84A-30
Product Name 84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
20dB DC-40GHz MMIC Attenuator - ATN20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuator - PCB Mount - 1011231 - Richardson RFPD
Specs
Frequency 40 GHz
Attenuation 0.0 dB
View Details
Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details