Mini-Circuits Attenuators PAT-0+

Description
0 DB SMT FXD ATTEN, DC-5000 MHZ
Request a Quote Datasheet
Description
0 DB SMT FXD ATTEN, DC-5000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-PAT-0+DKR-ND - DigiKey
Thief River Falls, MN, United States
0 DB SMT FXD ATTEN, DC-5000 MHZ

0 DB SMT FXD ATTEN, DC-5000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-0+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-PAT-0+CT-ND
Attenuators 3157-PAT-0+CT-ND
0 DB SMT FXD ATTEN, DC-5000 MHZ

0 DB SMT FXD ATTEN, DC-5000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-0+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-PAT-0+TR-ND
Attenuators 3157-PAT-0+TR-ND
0 DB SMT FXD ATTEN, DC-5000 MHZ

0 DB SMT FXD ATTEN, DC-5000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-PAT-0+DKR-ND
Product Name Attenuators
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 12.4GHz N - UIYCA25AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
9 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-9+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 6.9 to 10.1 dB
View Details
2 suppliers
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details