APITech AHC-RP Fixed Coaxial Attenuator (SMA, DC-6 GHz) AHC-RP

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AHC-RP Fixed Coaxial Attenuator (SMA, DC-6 GHz) - AHC-RP - APITech
Fairview, PA, United States
AHC-RP Fixed Coaxial Attenuator (SMA, DC-6 GHz)
AHC-RP
AHC-RP Fixed Coaxial Attenuator (SMA, DC-6 GHz) AHC-RP
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AHC-RP
Product Name AHC-RP Fixed Coaxial Attenuator (SMA, DC-6 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ATN06-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-QPC4043SRTR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
Coaxial Attenuator - 5o203000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details