Mini-Circuits Attenuators BW-KM3-2W44+

Description
3 DB FXD ATTEN, DC - 40000 MHZ
Request a Quote Datasheet
Description
3 DB FXD ATTEN, DC - 40000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-KM3-2W44+-ND - DigiKey
Thief River Falls, MN, United States
3 DB FXD ATTEN, DC - 40000 MHZ

3 DB FXD ATTEN, DC - 40000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-BW-KM3-2W44+-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 2 GHz
View Details
Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
30 dB Programmable Attenuator, 1 MHz - 8 GHz - RCDAT-8000-30 - Mini-Circuits
Specs
Insertion Loss 1.4 dB
VSWR 1.25 :1
Attenuation 0.0 to 30 dB
View Details
2 suppliers