APITech 9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB) AF9010-60-44

Description
Manual Step Attenuator (0-90 / 10 dB) Weinschel Product
Datasheet
Description
Manual Step Attenuator (0-90 / 10 dB) Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB) - AF9010-60-44 - APITech
Fairview, PA, United States
9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB)
AF9010-60-44
9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB) AF9010-60-44
Manual Step Attenuator (0-90 / 10 dB) Weinschel Product
  • Manual Step Attenuator (0-90 / 10 dB)
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AF9010-60-44
Product Name 9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB)
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Insertion Loss 0.4000 to 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
1dB DC - 40GHz MMIC Differential Attenuator - ATD01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-1009895-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Die
View Details
Coaxial Attenuator - 5o2050124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details