KRYTAR, Inc. Butler Matrix KBM9010180

Description
The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s Butler Matrix can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBM9010180, is the ideal choice for antenna array beamforming, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mm Wave, MIMO (Multiple-Input and Multiple-Output) radio links, multipath simulation and performance evaluation, and many other upcoming applications. KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 1.0 to 18.0 GHz this Butler Matrix provides ±1.0 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±18 degrees. This Butler Matrix exhibits Insertion Loss of < 12 dB with Maximum Input and Output VSWR of 1.7:1 dB and Isolation of 14 dB. Average Power rating is 20 watts. Model KBM9010180 Butler Matrix is a compact package measuring just 4.80 inches (L) x 5.87 inches (W) x 1.35 inches (H), and comes with standard SMA coaxial female connectors.
Request a Quote Datasheet
Description
The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s Butler Matrix can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBM9010180, is the ideal choice for antenna array beamforming, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mm Wave, MIMO (Multiple-Input and Multiple-Output) radio links, multipath simulation and performance evaluation, and many other upcoming applications. KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 1.0 to 18.0 GHz this Butler Matrix provides ±1.0 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±18 degrees. This Butler Matrix exhibits Insertion Loss of < 12 dB with Maximum Input and Output VSWR of 1.7:1 dB and Isolation of 14 dB. Average Power rating is 20 watts. Model KBM9010180 Butler Matrix is a compact package measuring just 4.80 inches (L) x 5.87 inches (W) x 1.35 inches (H), and comes with standard SMA coaxial female connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Butler Matrix - KBM9010180 - KRYTAR, Inc.
Sunnyvale, CA, United States
Butler Matrix
KBM9010180
Butler Matrix KBM9010180
The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s Butler Matrix can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBM9010180, is the ideal choice for antenna array beamforming, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mm Wave, MIMO (Multiple-Input and Multiple-Output) radio links, multipath simulation and performance evaluation, and many other upcoming applications. KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 1.0 to 18.0 GHz this Butler Matrix provides ±1.0 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±18 degrees. This Butler Matrix exhibits Insertion Loss of < 12 dB with Maximum Input and Output VSWR of 1.7:1 dB and Isolation of 14 dB. Average Power rating is 20 watts. Model KBM9010180 Butler Matrix is a compact package measuring just 4.80 inches (L) x 5.87 inches (W) x 1.35 inches (H), and comes with standard SMA coaxial female connectors.

The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission.

KRYTAR’s Butler Matrix can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBM9010180, is the ideal choice for antenna array beamforming, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mm Wave, MIMO (Multiple-Input and Multiple-Output) radio links, multipath simulation and performance evaluation, and many other upcoming applications.

KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 1.0 to 18.0 GHz this Butler Matrix provides ±1.0 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±18 degrees. This Butler Matrix exhibits Insertion Loss of < 12 dB with Maximum Input and Output VSWR of 1.7:1 dB and Isolation of 14 dB. Average Power rating is 20 watts.

Model KBM9010180 Butler Matrix is a compact package measuring just 4.80 inches (L) x 5.87 inches (W) x 1.35 inches (H), and comes with standard SMA coaxial female connectors.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Phase Shifters
Product Number KBM9010180
Product Name Butler Matrix
Phase Shifter Type Digital
Frequency Range 1000 to 18000 MHz
Phase Shift Range 90-deg; 180-deg
Insertion Loss 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix - KBM9100400 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 10000 to 40000 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Butler Matrix - KBM9300400 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 30000 to 40000 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Butler Matrix - KBM9005070 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 500 to 7000 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Butler Matrix - KBM9007022 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 700 to 2200 MHz
Phase Shift Range 90-deg; 180-deg
View Details