Mini-Circuits Attenuators YAT-9A+

Description
RF Attenuators 9dB 0Hz ~ 18GHz 50 Ohms 1.1W 6-VDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 9dB 0Hz ~ 18GHz 50 Ohms 1.1W 6-VDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-YAT-9A+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9dB 0Hz ~ 18GHz 50 Ohms 1.1W 6-VDFN Exposed Pad

RF Attenuators 9dB 0Hz ~ 18GHz 50 Ohms 1.1W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-9A+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9dB 0Hz ~ 18GHz 50 Ohms 1.1W 6-VDFN Exposed Pad

RF Attenuators 9dB 0Hz ~ 18GHz 50 Ohms 1.1W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-9A+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9dB 0Hz ~ 18GHz 50 Ohms 1.1W 6-VDFN Exposed Pad

RF Attenuators 9dB 0Hz ~ 18GHz 50 Ohms 1.1W 6-VDFN Exposed Pad

Buy Now Datasheet
50OHM Attenuator - 852-YAT-9A+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-YAT-9A+
50OHM Attenuator 852-YAT-9A+
RF ATTENUATOR 9DB 50OHM 6VDFN Product overview: YAT-9A+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-9A+ can be used for catalog matching and distributor lookup.

RF ATTENUATOR 9DB 50OHM 6VDFN Product overview: YAT-9A+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-9A+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - YAT-9A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
YAT-9A+
Attenuators YAT-9A+
RF Attenuators 9dB 0 Hz ~ 18 GHz 50 Ohms 1.1W 6-VDFN Exposed Pad

RF Attenuators 9dB 0 Hz ~ 18 GHz 50 Ohms 1.1W 6-VDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-YAT-9A+DKR-ND 852-YAT-9A+ YAT-9A+
Product Name Attenuators 50OHM Attenuator Attenuators
Attenuation 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
8000 MHZ Attenuator - 852-GAT-5+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 8 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details