Spectrum Control RF Test System 8401-8E

Description
8401 Series 8x8 Configuration Ideal for MIMO Test Setups Weinschel brand Butler Matrices are beamforming networks used in wireless test applications (Cellular, WiFi, Bluetooth). They transfer the signal reciprocally from any of n-input ports to any of n-output ports, with high phase accuracy, amplitude balance, low insertion loss, and high port-to-port isolation. They are designed to deliver maximum power with progressive phase shift to the output in the transmitting mode and collect signals from all beam directions with the full gain of antenna array in the receiving mode. The Butler Matrix family includes multiple models which can be used in a variety of configurations, across cellular, WiFi, and any band within its frequency limits. Features Compact, modular microstrip design and construction Reciprocal signal path Excellent channel condition number Technology agnostic Wide frequency range (3.5 octaves) Applications RF MIMO Test for 5G, WiFi, Bluetooth Create ideal channel for best MIMO performance Addition of programmable attenuators allows easy degradation of the channel number for Throughput vs Channel Testing WiFi, WiMAX, 4G/5G LTE Testing, Link Simulation MIMO Testing Multipath Simulation and Performance Evaluation Antenna Array Beam-forming Interferometer System Simulation and Testing
Request a Quote
Description
8401 Series 8x8 Configuration Ideal for MIMO Test Setups Weinschel brand Butler Matrices are beamforming networks used in wireless test applications (Cellular, WiFi, Bluetooth). They transfer the signal reciprocally from any of n-input ports to any of n-output ports, with high phase accuracy, amplitude balance, low insertion loss, and high port-to-port isolation. They are designed to deliver maximum power with progressive phase shift to the output in the transmitting mode and collect signals from all beam directions with the full gain of antenna array in the receiving mode. The Butler Matrix family includes multiple models which can be used in a variety of configurations, across cellular, WiFi, and any band within its frequency limits. Features Compact, modular microstrip design and construction Reciprocal signal path Excellent channel condition number Technology agnostic Wide frequency range (3.5 octaves) Applications RF MIMO Test for 5G, WiFi, Bluetooth Create ideal channel for best MIMO performance Addition of programmable attenuators allows easy degradation of the channel number for Throughput vs Channel Testing WiFi, WiMAX, 4G/5G LTE Testing, Link Simulation MIMO Testing Multipath Simulation and Performance Evaluation Antenna Array Beam-forming Interferometer System Simulation and Testing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Test System - 8401-8E - Richardson RFPD
Downers Grove, IL, United States
RF Test System
8401-8E
RF Test System 8401-8E
8401 Series 8x8 Configuration Ideal for MIMO Test Setups Weinschel brand Butler Matrices are beamforming networks used in wireless test applications (Cellular, WiFi, Bluetooth). They transfer the signal reciprocally from any of n-input ports to any of n-output ports, with high phase accuracy, amplitude balance, low insertion loss, and high port-to-port isolation. They are designed to deliver maximum power with progressive phase shift to the output in the transmitting mode and collect signals from all beam directions with the full gain of antenna array in the receiving mode. The Butler Matrix family includes multiple models which can be used in a variety of configurations, across cellular, WiFi, and any band within its frequency limits. Features Compact, modular microstrip design and construction Reciprocal signal path Excellent channel condition number Technology agnostic Wide frequency range (3.5 octaves) Applications RF MIMO Test for 5G, WiFi, Bluetooth Create ideal channel for best MIMO performance Addition of programmable attenuators allows easy degradation of the channel number for Throughput vs Channel Testing WiFi, WiMAX, 4G/5G LTE Testing, Link Simulation MIMO Testing Multipath Simulation and Performance Evaluation Antenna Array Beam-forming Interferometer System Simulation and Testing

8401 Series 8x8 Configuration

Ideal for MIMO Test Setups

Weinschel brand Butler Matrices are beamforming networks used in wireless test applications (Cellular, WiFi, Bluetooth). They transfer the signal reciprocally from any of n-input ports to any of n-output ports, with high phase accuracy, amplitude balance, low insertion loss, and high port-to-port isolation. They are designed to deliver maximum power with progressive phase shift to the output in the transmitting mode and collect signals from all beam directions with the full gain of antenna array in the receiving mode.

The Butler Matrix family includes multiple models which can be used in a variety of configurations, across cellular, WiFi, and any band within its frequency limits.

Features

  • Compact, modular microstrip design and construction
  • Reciprocal signal path
  • Excellent channel condition number
  • Technology agnostic
  • Wide frequency range (3.5 octaves)

Applications

  • RF MIMO Test for 5G, WiFi, Bluetooth
  • Create ideal channel for best MIMO performance
  • Addition of programmable attenuators allows easy degradation of the channel number for Throughput vs Channel Testing
  • WiFi, WiMAX, 4G/5G LTE Testing, Link Simulation
  • MIMO Testing
  • Multipath Simulation and Performance Evaluation
  • Antenna Array Beam-forming
  • Interferometer System Simulation and Testing
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Power Meters
Product Number 8401-8E
Product Name RF Test System
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5975W - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Options & Features Triggering
Output Interface Universal Serial Bus
dBm Measurement Range -50 to 18 dBm
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF Thermistor Power Meter - 1830A - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
RF Power Meters - 4240 RF Power Meter - Boonton Electronics Corporation
Boonton Electronics Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface RS232
View Details