APITech 8312 SmartStep® High Power Programmable Attenuator Units, 100 W 8312-15-F

Description
Weinschel's design approach uses a highly adaptable platform that allows configuration of the step attenuator to the customers requirements. When the controller requests a new attenuation level the input switch terminates the input signal into a 50 Ohm load.
Datasheet
Description
Weinschel's design approach uses a highly adaptable platform that allows configuration of the step attenuator to the customers requirements. When the controller requests a new attenuation level the input switch terminates the input signal into a 50 Ohm load.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8312 SmartStep® High Power Programmable Attenuator Units, 100 W - 8312-15-F - APITech
Fairview, PA, United States
8312 SmartStep® High Power Programmable Attenuator Units, 100 W
8312-15-F
8312 SmartStep® High Power Programmable Attenuator Units, 100 W 8312-15-F
Weinschel's design approach uses a highly adaptable platform that allows configuration of the step attenuator to the customers requirements. When the controller requests a new attenuation level the input switch terminates the input signal into a 50 Ohm load.

Weinschel's design approach uses a highly adaptable platform that allows configuration of the step attenuator to the customers requirements. When the controller requests a new attenuation level the input switch terminates the input signal into a 50 Ohm load.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 8312-15-F
Product Name 8312 SmartStep® High Power Programmable Attenuator Units, 100 W
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 6dB Attenuator - ATN06-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-TGL4201-02-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Die
View Details
Coaxial Attenuator - 5o202505S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details