APITech 8310 SmartStep® Programmable Attenuator Units 8310-137-R

Description
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.
Datasheet
Description
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8310 SmartStep® Programmable Attenuator Units - 8310-137-R - APITech
Fairview, PA, United States
8310 SmartStep® Programmable Attenuator Units
8310-137-R
8310 SmartStep® Programmable Attenuator Units 8310-137-R
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.

Not recommended for new designs.

Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.

A Weinschel Brand Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 8310-137-R
Product Name 8310 SmartStep® Programmable Attenuator Units
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 25W 8GHz N - UIYCA25AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details