Spectrum Control 82 High Power Fixed Coaxial Attenuator (Type N, 1,000 W, DC-3 GHz) 82-20-33

Description
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
82 High Power Fixed Coaxial Attenuator (Type N, 1,000 W, DC-3 GHz) - 82-20-33 - APITech
Fairview, PA, United States
82 High Power Fixed Coaxial Attenuator (Type N, 1,000 W, DC-3 GHz)
82-20-33
82 High Power Fixed Coaxial Attenuator (Type N, 1,000 W, DC-3 GHz) 82-20-33
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
  • Quality connectors with special high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 82-20-33
Product Name 82 High Power Fixed Coaxial Attenuator (Type N, 1,000 W, DC-3 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN06-00110CH, Passive GaAs MMIC Attenuator Family - ATN06-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-TGL2767-SMSRCT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details