Mini-Circuits Attenuators HAT-5A+

Description
5 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet
Description
5 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-HAT-5A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-HAT-5A+-ND
Attenuators 3157-HAT-5A+-ND
5 DB FIXED ATT, DC - 2000 MHZ

5 DB FIXED ATT, DC - 2000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - HAT-5A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
HAT-5A+
RF and Wireless - Attenuators HAT-5A+
5 DB FIXED ATT, DC - 2000 MHZ

5 DB FIXED ATT, DC - 2000 MHZ

Supplier's Site
Attenuators - HAT-5A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
HAT-5A+
Attenuators HAT-5A+
RF Attenuators 5dB 0 Hz ~ 2 GHz 50 Ohms 1.4W BNC In-Line Module

RF Attenuators 5dB 0 Hz ~ 2 GHz 50 Ohms 1.4W BNC In-Line Module

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-HAT-5A+-ND HAT-5A+ HAT-5A+
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 5 dB 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-KAT-1+TR-ND - DigiKey
Specs
Attenuation 1 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details