APITech 73 High Power Fixed Coaxial Attenuator (Type N or SMK, 100 W, DC-8.5 GHz) 73-6-21

Description
High Power Fixed Coaxial Attenuator (N, 100 W, 8.5 GHz) Compact Construction - Lowest size/power ratio. Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
High Power Fixed Coaxial Attenuator (N, 100 W, 8.5 GHz) Compact Construction - Lowest size/power ratio. Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
73 High Power Fixed Coaxial Attenuator (Type N or SMK, 100 W, DC-8.5 GHz) - 73-6-21 - APITech
Fairview, PA, United States
73 High Power Fixed Coaxial Attenuator (Type N or SMK, 100 W, DC-8.5 GHz)
73-6-21
73 High Power Fixed Coaxial Attenuator (Type N or SMK, 100 W, DC-8.5 GHz) 73-6-21
High Power Fixed Coaxial Attenuator (N, 100 W, 8.5 GHz) Compact Construction - Lowest size/power ratio. Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product

High Power Fixed Coaxial Attenuator (N, 100 W, 8.5 GHz)

  • Compact Construction - Lowest size/power ratio.
  • Quality connectors with special high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 73-6-21
Product Name 73 High Power Fixed Coaxial Attenuator (Type N or SMK, 100 W, DC-8.5 GHz)
Attenuator Type Fixed
Frequency 0.0 to 8.5 GHz
VSWR 1.25 to 1.35 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
GaAs IC 1-Bit Digital Attenuator 15 dB LSB DC-2 GHz - AA116-72LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0040 to 2 GHz
Attenuation 15 dB
View Details
7 suppliers
Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details