Spectrum Control 72 Medium Power Fixed Coaxial Attenuator (N or SMK, 50 W, 4 GHz) 72-30-22

Description
Conduction Cooled Compact Construction - Lowest size/power ratio. Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Request a Quote Datasheet
Description
Conduction Cooled Compact Construction - Lowest size/power ratio. Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 Medium Power Fixed Coaxial Attenuator (N or SMK, 50 W, 4 GHz) - 72-30-22 - APITech
Fairview, PA, United States
72 Medium Power Fixed Coaxial Attenuator (N or SMK, 50 W, 4 GHz)
72-30-22
72 Medium Power Fixed Coaxial Attenuator (N or SMK, 50 W, 4 GHz) 72-30-22
Conduction Cooled Compact Construction - Lowest size/power ratio. Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Wireless Applications - Optimized for use in the communications bands. Weinschel Product

Conduction Cooled

  • Compact Construction - Lowest size/power ratio.
  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 72-30-22 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
72-30-22
Attenuator - Fixed Coaxial 72-30-22
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 72-30-22 72-30-22
Product Name 72 Medium Power Fixed Coaxial Attenuator (N or SMK, 50 W, 4 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuator - 852-AA113-310 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.0 to 1 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details